Welwyn Components, Ltd. Res, 39R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-39RJT3

Description
RES, 39R, 5%, 0.33W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 39R, 5%, 0.33W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3422
Res, 39R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3422
RES, 39R, 5%, 0.33W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39R, 5%, 0.33W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5784
Res, 39R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5784
RES, 39R, 5%, 0.33W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39R, 5%, 0.33W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3422
Product Name Res, 39R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers