Welwyn Components, Ltd. Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-38K3MT3

Description
RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8412
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8412
RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0801
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0801
RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8412
Product Name Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers