Welwyn Components, Ltd. Res, 36R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-36RKT1

Description
RES, 36R, 10%, 0.33W, 1206, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 36R, 10%, 0.33W, 1206, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0773
Res, 36R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0773
RES, 36R, 10%, 0.33W, 1206, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36R, 10%, 0.33W, 1206, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3238
Res, 36R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3238
RES, 36R, 10%, 0.33W, 1206, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36R, 10%, 0.33W, 1206, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0773
Product Name Res, 36R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers