Welwyn Components, Ltd. Res, 316K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-316KMT3

Description
RES, 316K, 20%, 0.33W, 1206, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 316K, 20%, 0.33W, 1206, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8105
Res, 316K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8105
RES, 316K, 20%, 0.33W, 1206, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316K, 20%, 0.33W, 1206, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0405
Res, 316K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0405
RES, 316K, 20%, 0.33W, 1206, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316K, 20%, 0.33W, 1206, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8105
Product Name Res, 316K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 316000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers