Welwyn Components, Ltd. Res, 30K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-30KKT3

Description
RES, 30K, 10%, 0.33W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K, 10%, 0.33W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5806
Res, 30K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5806
RES, 30K, 10%, 0.33W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K, 10%, 0.33W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1820
Res, 30K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1820
RES, 30K, 10%, 0.33W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K, 10%, 0.33W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5806
Product Name Res, 30K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers