Welwyn Components, Ltd. Res, 2R49, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R49JT1

Description
RES, 2R49, 5%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R49, 5%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R49, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1778
Res, 2R49, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1778
RES, 2R49, 5%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R49, 5%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R49, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3254
Res, 2R49, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3254
RES, 2R49, 5%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R49, 5%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1778
Product Name Res, 2R49, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details