Welwyn Components, Ltd. Res, 2R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R2MT3

Description
RES, 2R2, 20%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 2R2, 20%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2R2, 20%, 0.33W, 1206, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.2 ohms with a tolerance of ±20% and a power rating of 0.33W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is capable of withstanding high pulse loads, with a maximum overload capacity of 6.25 times the rated power for short durations. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The component is RoHS compliant and features wrap-around terminations for improved solderability and leach resistance. This resistor is ideal for applications requiring reliable performance under high-stress conditions.

Datasheet Summary
Powered by GS/AI

The Res, 2R2, 20%, 0.33W, 1206, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.2 ohms with a tolerance of ±20% and a power rating of 0.33W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is capable of withstanding high pulse loads, with a maximum overload capacity of 6.25 times the rated power for short durations. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The component is RoHS compliant and features wrap-around terminations for improved solderability and leach resistance. This resistor is ideal for applications requiring reliable performance under high-stress conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5630
Res, 2R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5630
RES, 2R2, 20%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R2, 20%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6245
Res, 2R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6245
RES, 2R2, 20%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R2, 20%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5630
Product Name Res, 2R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details