Welwyn Components, Ltd. Res, 2R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R2JT3

Description
RES, 2R2, 5%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 5%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8019
Res, 2R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8019
RES, 2R2, 5%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R2, 5%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8125
Res, 2R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8125
RES, 2R2, 5%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R2, 5%, 0.33W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8019
Product Name Res, 2R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers