Welwyn Components, Ltd. Res, 2R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R15JT3

Description
RES, 2R15, 5%, 0.33W, 1206, THICK FILM; Resistance:2.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R15, 5%, 0.33W, 1206, THICK FILM; Resistance:2.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8255
Res, 2R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8255
RES, 2R15, 5%, 0.33W, 1206, THICK FILM; Resistance:2.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R15, 5%, 0.33W, 1206, THICK FILM; Resistance:2.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8018
Res, 2R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8018
RES, 2R15, 5%, 0.33W, 1206, THICK FILM; Resistance:2.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R15, 5%, 0.33W, 1206, THICK FILM; Resistance:2.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8255
Product Name Res, 2R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details