Welwyn Components, Ltd. Res, 27K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-27KMT1

Description
RES, 27K, 20%, 0.33W, 1206, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 20%, 0.33W, 1206, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0675
Res, 27K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0675
RES, 27K, 20%, 0.33W, 1206, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 20%, 0.33W, 1206, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8210
Res, 27K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8210
RES, 27K, 20%, 0.33W, 1206, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 20%, 0.33W, 1206, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0675
Product Name Res, 27K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers