Welwyn Components, Ltd. Res, 232R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-232RKT3

Description
RES, 232R, 10%, 0.33W, 1206, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 232R, 10%, 0.33W, 1206, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8181
Res, 232R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8181
RES, 232R, 10%, 0.33W, 1206, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232R, 10%, 0.33W, 1206, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0684
Res, 232R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0684
RES, 232R, 10%, 0.33W, 1206, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232R, 10%, 0.33W, 1206, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8181
Product Name Res, 232R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details