Welwyn Components, Ltd. Res, 220R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-220RJT1

Description
RES, 220R, 5%, 0.33W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 220R, 5%, 0.33W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3127
Res, 220R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3127
RES, 220R, 5%, 0.33W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 5%, 0.33W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 220R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH9946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH9946
Res, 220R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH9946
RES, 220R, 5%, 0.33W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 5%, 0.33W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3127
Product Name Res, 220R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details