Welwyn Components, Ltd. Res, 1R82, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R82KT3

Description
RES, 1R82, 10%, 0.33W, 1206, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R82, 10%, 0.33W, 1206, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R82, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R82, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0249
Res, 1R82, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0249
RES, 1R82, 10%, 0.33W, 1206, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R82, 10%, 0.33W, 1206, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R82, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R82, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7835
Res, 1R82, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7835
RES, 1R82, 10%, 0.33W, 1206, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R82, 10%, 0.33W, 1206, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0249
Product Name Res, 1R82, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details