Welwyn Components, Ltd. Res, 1R78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R78MT1

Description
RES, 1R78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6137
Res, 1R78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6137
RES, 1R78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH7984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH7984
Res, 1R78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH7984
RES, 1R78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6137
Product Name Res, 1R78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details