Welwyn Components, Ltd. Res, 1K27, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K27KT3

Description
RES, 1K27, 10%, 0.33W, 1206, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 10%, 0.33W, 1206, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5520
Res, 1K27, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5520
RES, 1K27, 10%, 0.33W, 1206, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K27, 10%, 0.33W, 1206, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5521
Res, 1K27, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5521
RES, 1K27, 10%, 0.33W, 1206, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K27, 10%, 0.33W, 1206, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5520
Product Name Res, 1K27, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details