Welwyn Components, Ltd. Res, 1K02, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K02KT3

Description
RES, 1K02, 10%, 0.33W, 1206, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Description
RES, 1K02, 10%, 0.33W, 1206, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K02, 10%, 0.33W, 1206, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 1.02 kΩ with a tolerance of ±10% and a power rating of 0.33W. The resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is resistant to sulfur-bearing gases and is compliant with RoHS standards. The device can operate within a temperature range of -55°C to +155°C and has a dielectric withstand voltage of 500V. The wrap-around terminations provide excellent solderability and leach resistance, making it suitable for automated assembly processes. This component is packaged on 8mm carrier tape, facilitating easy handling and placement on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Res, 1K02, 10%, 0.33W, 1206, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 1.02 kΩ with a tolerance of ±10% and a power rating of 0.33W. The resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is resistant to sulfur-bearing gases and is compliant with RoHS standards. The device can operate within a temperature range of -55°C to +155°C and has a dielectric withstand voltage of 500V. The wrap-around terminations provide excellent solderability and leach resistance, making it suitable for automated assembly processes. This component is packaged on 8mm carrier tape, facilitating easy handling and placement on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH7808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH7808
Res, 1K02, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH7808
RES, 1K02, 10%, 0.33W, 1206, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K02, 10%, 0.33W, 1206, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5442
Res, 1K02, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5442
RES, 1K02, 10%, 0.33W, 1206, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K02, 10%, 0.33W, 1206, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7808
Product Name Res, 1K02, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers