Welwyn Components, Ltd. Res, 191K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-191KJT1

Description
RES, 191K, 5%, 0.33W, 1206, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 191K, 5%, 0.33W, 1206, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1758
Res, 191K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1758
RES, 191K, 5%, 0.33W, 1206, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191K, 5%, 0.33W, 1206, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7941
Res, 191K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7941
RES, 191K, 5%, 0.33W, 1206, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191K, 5%, 0.33W, 1206, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1758
Product Name Res, 191K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 191000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers