Welwyn Components, Ltd. Res, 137K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-137KKT1

Description
RES, 137K, 10%, 0.33W, 1206, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 137K, 10%, 0.33W, 1206, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0518
Res, 137K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0518
RES, 137K, 10%, 0.33W, 1206, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 10%, 0.33W, 1206, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5535
Res, 137K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5535
RES, 137K, 10%, 0.33W, 1206, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 10%, 0.33W, 1206, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0518
Product Name Res, 137K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details