Welwyn Components, Ltd. Res, 124R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-124RKT1

Description
RES, 124R, 10%, 0.33W, 1206, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 124R, 10%, 0.33W, 1206, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6169
Res, 124R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6169
RES, 124R, 10%, 0.33W, 1206, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124R, 10%, 0.33W, 1206, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5527
Res, 124R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5527
RES, 124R, 10%, 0.33W, 1206, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124R, 10%, 0.33W, 1206, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6169
Product Name Res, 124R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details