Welwyn Components, Ltd. Res, 11R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-11RJT1

Description
RES, 11R, 5%, 0.33W, 1206, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R, 5%, 0.33W, 1206, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0260
Res, 11R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0260
RES, 11R, 5%, 0.33W, 1206, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R, 5%, 0.33W, 1206, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH2977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH2977
Res, 11R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH2977
RES, 11R, 5%, 0.33W, 1206, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R, 5%, 0.33W, 1206, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0260
Product Name Res, 11R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details