Welwyn Components, Ltd. Res, 113K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-113KJT1

Description
RES, 113K, 5%, 0.33W, 1206, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 113K, 5%, 0.33W, 1206, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH7898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH7898
Res, 113K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH7898
RES, 113K, 5%, 0.33W, 1206, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 5%, 0.33W, 1206, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH2982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH2982
Res, 113K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH2982
RES, 113K, 5%, 0.33W, 1206, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 5%, 0.33W, 1206, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7898
Product Name Res, 113K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details