Welwyn Components, Ltd. Res, 100K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-100KKT1

Description
RES, 100K, 10%, 0.33W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 10%, 0.33W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8090
Res, 100K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8090
RES, 100K, 10%, 0.33W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 10%, 0.33W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5575
Res, 100K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5575
RES, 100K, 10%, 0.33W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 10%, 0.33W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8090
Product Name Res, 100K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details