Welwyn Components, Ltd. Res, 91K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-91KJT3

Description
RES, 91K, 5%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 5%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5490
Res, 91K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5490
RES, 91K, 5%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 5%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4628
Res, 91K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4628
RES, 91K, 5%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 5%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5490
Product Name Res, 91K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers