Welwyn Components, Ltd. Res, 8R66, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-8R66KT3

Description
RES, 8R66, 10%, 0.25W, 0805, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8R66, 10%, 0.25W, 0805, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R66, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R66, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7731
Res, 8R66, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7731
RES, 8R66, 10%, 0.25W, 0805, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R66, 10%, 0.25W, 0805, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R66, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R66, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5450
Res, 8R66, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5450
RES, 8R66, 10%, 0.25W, 0805, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R66, 10%, 0.25W, 0805, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7731
Product Name Res, 8R66, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details