Welwyn Components, Ltd. Res, 80R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-80R6KT1

Description
RES, 80R6, 10%, 0.25W, 0805, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 80R6, 10%, 0.25W, 0805, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2853
Res, 80R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2853
RES, 80R6, 10%, 0.25W, 0805, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80R6, 10%, 0.25W, 0805, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0350
Res, 80R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0350
RES, 80R6, 10%, 0.25W, 0805, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80R6, 10%, 0.25W, 0805, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2853
Product Name Res, 80R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details