Welwyn Components, Ltd. Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-7K32MT1

Description
RES, 7K32, 20%, 0.25W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 20%, 0.25W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2774
Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2774
RES, 7K32, 20%, 0.25W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K32, 20%, 0.25W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2973
Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2973
RES, 7K32, 20%, 0.25W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K32, 20%, 0.25W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2774
Product Name Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers