Welwyn Components, Ltd. Res, 75K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-75KMT3

Description
RES, 75K, 20%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 20%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7746
Res, 75K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7746
RES, 75K, 20%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 20%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7709
Res, 75K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7709
RES, 75K, 20%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 20%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7746
Product Name Res, 75K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details