Welwyn Components, Ltd. Res, 6R19, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-6R19JT3

Description
RES, 6R19, 5%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 6R19, 5%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 6R19, 5%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 6.19 ohms with a tolerance of ±5%. The power rating is 0.25W at 70°C, with the ability to withstand overload conditions of up to 6.25 times the rated power for 2 seconds. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and reliability. It is also resistant to sulphur-bearing gases, which is beneficial for applications in harsh environments. The wrap-around terminations ensure good solderability and leach resistance, allowing for reliable connections on printed circuit boards. The product is compliant with RoHS regulations and is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It is packaged on 8mm carrier tape for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 6R19, 5%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 6.19 ohms with a tolerance of ±5%. The power rating is 0.25W at 70°C, with the ability to withstand overload conditions of up to 6.25 times the rated power for 2 seconds. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and reliability. It is also resistant to sulphur-bearing gases, which is beneficial for applications in harsh environments. The wrap-around terminations ensure good solderability and leach resistance, allowing for reliable connections on printed circuit boards. The product is compliant with RoHS regulations and is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It is packaged on 8mm carrier tape for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 6R19, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2932
Res, 6R19, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2932
RES, 6R19, 5%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 5%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R19, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2750
Res, 6R19, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2750
RES, 6R19, 5%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 5%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2932
Product Name Res, 6R19, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details