Welwyn Components, Ltd. Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-6K49JT3

Description
RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2761
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2761
RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0255
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0255
RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2761
Product Name Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details