Welwyn Components, Ltd. Res, 62R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-62RKT3

Description
RES, 62R, 10%, 0.25W, 0805, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 62R, 10%, 0.25W, 0805, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2948
Res, 62R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2948
RES, 62R, 10%, 0.25W, 0805, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62R, 10%, 0.25W, 0805, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0335
Res, 62R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0335
RES, 62R, 10%, 0.25W, 0805, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62R, 10%, 0.25W, 0805, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2948
Product Name Res, 62R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details