Welwyn Components, Ltd. Res, 60K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-60K4MT1

Description
RES, 60K4, 20%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 20%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0268
Res, 60K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0268
RES, 60K4, 20%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60K4, 20%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1642
Res, 60K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1642
RES, 60K4, 20%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60K4, 20%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0268
Product Name Res, 60K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers