Welwyn Components, Ltd. Res, 56R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-56RKT3

Description
RES, 56R, 10%, 0.25W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 10%, 0.25W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0229
Res, 56R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0229
RES, 56R, 10%, 0.25W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56R, 10%, 0.25W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5275
Res, 56R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5275
RES, 56R, 10%, 0.25W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56R, 10%, 0.25W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0229
Product Name Res, 56R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers