Welwyn Components, Ltd. Res, 52R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-52R3MT1

Description
RES, 52R3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 52R3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0219
Res, 52R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0219
RES, 52R3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52R3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0218
Res, 52R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0218
RES, 52R3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52R3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0219
Product Name Res, 52R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details