Welwyn Components, Ltd. Res, 52R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-52R3KT3

Description
RES, 52R3, 10%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 52R3, 10%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5259
Res, 52R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5259
RES, 52R3, 10%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52R3, 10%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2736
Res, 52R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2736
RES, 52R3, 10%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52R3, 10%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5259
Product Name Res, 52R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details