Welwyn Components, Ltd. Res, 52R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-52R3JT3

Description
RES, 52R3, 5%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 52R3, 5%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0276
Res, 52R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0276
RES, 52R3, 5%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52R3, 5%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5258
Res, 52R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5258
RES, 52R3, 5%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52R3, 5%, 0.25W, 0805, THICK FILM; Resistance:52.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0276
Product Name Res, 52R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers