Welwyn Components, Ltd. Res, 52K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-52K3MT3

Description
RES, 52K3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7864
Res, 52K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7864
RES, 52K3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7657
Res, 52K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7657
RES, 52K3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 20%, 0.25W, 0805, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7864
Product Name Res, 52K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details