Welwyn Components, Ltd. Res, 49K9, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-49K9MT1

Description
RES, 49K9, 20%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 20%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7737
Res, 49K9, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7737
RES, 49K9, 20%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 20%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0183
Res, 49K9, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0183
RES, 49K9, 20%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 20%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7737
Product Name Res, 49K9, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details