Welwyn Components, Ltd. Res, 45K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-45K3MT3

Description
RES, 45K3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2686
Res, 45K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2686
RES, 45K3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0165
Res, 45K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0165
RES, 45K3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2686
Product Name Res, 45K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers