Welwyn Components, Ltd. Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-44R2KT3

Description
RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0230
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0230
RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2824
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2824
RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0230
Product Name Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers