Welwyn Components, Ltd. Res, 44K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-44K2JT3

Description
RES, 44K2, 5%, 0.25W, 0805, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 5%, 0.25W, 0805, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2821
Res, 44K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2821
RES, 44K2, 5%, 0.25W, 0805, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 5%, 0.25W, 0805, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7584
Res, 44K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7584
RES, 44K2, 5%, 0.25W, 0805, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 5%, 0.25W, 0805, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2821
Product Name Res, 44K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details