Welwyn Components, Ltd. Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-43R2JT3

Description
RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 43R2, 5%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 43.2 ohms with a tolerance of ±5% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations ensure reliable solderability and leach resistance, allowing for effective mounting on printed circuit boards. This component operates within a temperature range of -55°C to +155°C and is compliant with RoHS standards. It is also resistant to sulfur-bearing gases, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 43R2, 5%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 43.2 ohms with a tolerance of ±5% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations ensure reliable solderability and leach resistance, allowing for effective mounting on printed circuit boards. This component operates within a temperature range of -55°C to +155°C and is compliant with RoHS standards. It is also resistant to sulfur-bearing gases, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5934
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5934
RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2709
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2709
RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5934
Product Name Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details