Welwyn Components, Ltd. Res, 41K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-41K2KT3

Description
RES, 41K2, 10%, 0.25W, 0805, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 10%, 0.25W, 0805, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7574
Res, 41K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7574
RES, 41K2, 10%, 0.25W, 0805, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 10%, 0.25W, 0805, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4513
Res, 41K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4513
RES, 41K2, 10%, 0.25W, 0805, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 10%, 0.25W, 0805, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7574
Product Name Res, 41K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details