Welwyn Components, Ltd. Res, 3R57, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-3R57JT1

Description
RES, 3R57, 5%, 0.25W, 0805, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R57, 5%, 0.25W, 0805, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R57, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R57, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7499
Res, 3R57, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7499
RES, 3R57, 5%, 0.25W, 0805, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R57, 5%, 0.25W, 0805, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R57, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R57, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0053
Res, 3R57, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0053
RES, 3R57, 5%, 0.25W, 0805, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R57, 5%, 0.25W, 0805, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7499
Product Name Res, 3R57, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details