Welwyn Components, Ltd. Res, 3R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-3R3MT1

Description
RES, 3R3, 20%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 3R3, 20%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 3R3, 20%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 3.3 ohms with a tolerance of ±20% and a power rating of 250mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations ensure reliable solderability and leach resistance, allowing for effective mounting on printed circuit boards. This component can withstand a maximum operating temperature of 155°C and is compliant with RoHS standards. It is packaged on 8mm carrier tape, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 3R3, 20%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 3.3 ohms with a tolerance of ±20% and a power rating of 250mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations ensure reliable solderability and leach resistance, allowing for effective mounting on printed circuit boards. This component can withstand a maximum operating temperature of 155°C and is compliant with RoHS standards. It is packaged on 8mm carrier tape, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0122
Res, 3R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0122
RES, 3R3, 20%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R3, 20%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2550
Res, 3R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2550
RES, 3R3, 20%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R3, 20%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0122
Product Name Res, 3R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details