Welwyn Components, Ltd. Res, 390R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-390RJT3

Description
RES, 390R, 5%, 0.25W, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 390R, 5%, 0.25W, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0116
Res, 390R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0116
RES, 390R, 5%, 0.25W, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390R, 5%, 0.25W, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0188
Res, 390R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0188
RES, 390R, 5%, 0.25W, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390R, 5%, 0.25W, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0116
Product Name Res, 390R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details