Welwyn Components, Ltd. Res, 390K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-390KKT3

Description
RES, 390K, 10%, 0.25W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 10%, 0.25W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0088
Res, 390K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0088
RES, 390K, 10%, 0.25W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 10%, 0.25W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4497
Res, 390K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4497
RES, 390K, 10%, 0.25W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 10%, 0.25W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0088
Product Name Res, 390K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details