The Res, 360R, 20%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 360 ohms with a tolerance of ±20%. The power rating is 0.25 watts, suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is also sulfur resistant and complies with RoHS standards, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, with a dielectric withstand voltage of 300V. The resistor can handle overload conditions of up to 6.25 times the rated power for short durations. Its compact 0805 package size allows for efficient use in space-constrained applications.
RES, 360R, 20%, 0.25W, 0805, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 360R, 20%, 0.25W, 0805, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH5904 |
| Product Name | Res, 360R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 360 ohms |