Welwyn Components, Ltd. Res, 33K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-33KMT1

Description
RES, 33K, 20%, 0.25W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 20%, 0.25W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0148
Res, 33K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0148
RES, 33K, 20%, 0.25W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K, 20%, 0.25W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7523
Res, 33K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7523
RES, 33K, 20%, 0.25W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K, 20%, 0.25W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0148
Product Name Res, 33K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details