Welwyn Components, Ltd. Res, 2R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2R4JT3

Description
RES, 2R4, 5%, 0.25W, 0805, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R4, 5%, 0.25W, 0805, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7420
Res, 2R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7420
RES, 2R4, 5%, 0.25W, 0805, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R4, 5%, 0.25W, 0805, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2588
Res, 2R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2588
RES, 2R4, 5%, 0.25W, 0805, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R4, 5%, 0.25W, 0805, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7420
Product Name Res, 2R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details