Welwyn Components, Ltd. Res, 2R43, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2R43MT3

Description
RES, 2R43, 20%, 0.25W, 0805, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R43, 20%, 0.25W, 0805, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R43, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R43, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7601
Res, 2R43, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7601
RES, 2R43, 20%, 0.25W, 0805, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R43, 20%, 0.25W, 0805, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R43, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R43, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0014
Res, 2R43, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0014
RES, 2R43, 20%, 0.25W, 0805, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R43, 20%, 0.25W, 0805, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7601
Product Name Res, 2R43, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details